Capital Lighting, Inc. 8834-12 Exterior -Ceiling Mount 716863

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Hill Gate Outdoor Close to Ceiling UPC: 785652883415 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Hill Gate Outdoor Close to Ceiling UPC: 785652883415 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8834-12 Exterior -Ceiling Mount - 716863 - Capital Lighting, Inc.
Columbus, OH, USA
8834-12 Exterior -Ceiling Mount
716863
8834-12 Exterior -Ceiling Mount 716863
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Hill Gate Outdoor Close to Ceiling UPC: 785652883415 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 9.00
Length 9.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Hill Gate Outdoor Close to Ceiling
UPC: 785652883415
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716863
Product Name 8834-12 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details