Capital Lighting, Inc. 4859-05 Bathroom Fixtures-Three Lights 716811

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.25 Length 7.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three-Light Chrome Wall/Bath UPC: 785652485954 Category: Wall - Bath Lighting Glass: Opal Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.25 Length 7.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three-Light Chrome Wall/Bath UPC: 785652485954 Category: Wall - Bath Lighting Glass: Opal Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4859-05 Bathroom Fixtures-Three Lights - 716811 - Capital Lighting, Inc.
Columbus, OH, USA
4859-05 Bathroom Fixtures-Three Lights
716811
4859-05 Bathroom Fixtures-Three Lights 716811
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.25 Length 7.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three-Light Chrome Wall/Bath UPC: 785652485954 Category: Wall - Bath Lighting Glass: Opal Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 7.25
Length 7.25
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three-Light Chrome Wall/Bath
UPC: 785652485954
Category: Wall - Bath Lighting
Glass: Opal
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716811
Product Name 4859-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details