Capital Lighting, Inc. 6641-962 Pendants-Glass Down 716808

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Pendant UPC: 785652066412 Category: Pendant Lighting Glass: Clear PlasticAcrylic Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` Chain: 48`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Pendant UPC: 785652066412 Category: Pendant Lighting Glass: Clear PlasticAcrylic Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` Chain: 48`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
6641-962 Pendants-Glass Down - 716808 - Capital Lighting, Inc.
Columbus, OH, USA
6641-962 Pendants-Glass Down
716808
6641-962 Pendants-Glass Down 716808
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Pendant UPC: 785652066412 Category: Pendant Lighting Glass: Clear PlasticAcrylic Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` Chain: 48`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Single-Light Pendant
UPC: 785652066412
Category: Pendant Lighting
Glass: Clear PlasticAcrylic
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5``
Chain: 48``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716808
Product Name 6641-962 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details