Capital Lighting, Inc. 8207-71 Exterior -Post/Pier Head 716789

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Single-Light Prarie Outdoor Post Lantern UPC: 785652820717 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Single-Light Prarie Outdoor Post Lantern UPC: 785652820717 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8207-71 Exterior -Post/Pier Head - 716789 - Capital Lighting, Inc.
Columbus, OH, USA
8207-71 Exterior -Post/Pier Head
716789
8207-71 Exterior -Post/Pier Head 716789
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Single-Light Prarie Outdoor Post Lantern UPC: 785652820717 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.25
Length 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze
Product Name: Single-Light Prarie Outdoor Post Lantern
UPC: 785652820717
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716789
Product Name 8207-71 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details