Capital Lighting, Inc. 85013-71 Exterior -Wall Mount 716783

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Length 16.25 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Single-Light Largo Wall Lantern UPC: 785652850134 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:6 3/8`` H:7 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Length 16.25 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Single-Light Largo Wall Lantern UPC: 785652850134 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:6 3/8`` H:7 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
85013-71 Exterior -Wall Mount - 716783 - Capital Lighting, Inc.
Columbus, OH, USA
85013-71 Exterior -Wall Mount
716783
85013-71 Exterior -Wall Mount 716783
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Length 16.25 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Single-Light Largo Wall Lantern UPC: 785652850134 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:6 3/8`` H:7 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.25
Length 16.25
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze
Product Name: Single-Light Largo Wall Lantern
UPC: 785652850134
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: W:6 3/8`` H:7 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716783
Product Name 85013-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details