Capital Lighting, Inc. 8842-08 Exterior -Wall Mount 716770

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 32.25 Length 32.25 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Textured Rust Patina Product Name: Three-Light Hill Gate Outdoor Wall Lantern UPC: 785652884283 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:5`` H:13 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 32.25 Length 32.25 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Textured Rust Patina Product Name: Three-Light Hill Gate Outdoor Wall Lantern UPC: 785652884283 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:5`` H:13 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8842-08 Exterior -Wall Mount - 716770 - Capital Lighting, Inc.
Columbus, OH, USA
8842-08 Exterior -Wall Mount
716770
8842-08 Exterior -Wall Mount 716770
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 32.25 Length 32.25 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Textured Rust Patina Product Name: Three-Light Hill Gate Outdoor Wall Lantern UPC: 785652884283 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:5`` H:13 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 32.25
Length 32.25
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Textured Rust Patina
Product Name: Three-Light Hill Gate Outdoor Wall Lantern
UPC: 785652884283
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: W:5`` H:13 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716770
Product Name 8842-08 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details