Capital Lighting, Inc. 8841-08 Exterior -Wall Mount 716764

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.50 Length 25.50 Extension: 11.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Textured Rust Patina Product Name: Three-Light Hill Gate Outdoor Wall Lantern UPC: 785652884184 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:12 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.50 Length 25.50 Extension: 11.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Textured Rust Patina Product Name: Three-Light Hill Gate Outdoor Wall Lantern UPC: 785652884184 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:12 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8841-08 Exterior -Wall Mount - 716764 - Capital Lighting, Inc.
Columbus, OH, USA
8841-08 Exterior -Wall Mount
716764
8841-08 Exterior -Wall Mount 716764
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.50 Length 25.50 Extension: 11.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Textured Rust Patina Product Name: Three-Light Hill Gate Outdoor Wall Lantern UPC: 785652884184 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:12 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 25.50
Length 25.50
Extension: 11.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Textured Rust Patina
Product Name: Three-Light Hill Gate Outdoor Wall Lantern
UPC: 785652884184
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:1`` H:12 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716764
Product Name 8841-08 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details