Capital Lighting, Inc. 8839-08 Exterior -Wall Mount 716761

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.50 Length 25.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Rust Patina Product Name: Three-Light Hill Gate Outdoor Wall Lantern UPC: 785652883989 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:4`` H:12 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.50 Length 25.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Rust Patina Product Name: Three-Light Hill Gate Outdoor Wall Lantern UPC: 785652883989 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:4`` H:12 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8839-08 Exterior -Wall Mount - 716761 - Capital Lighting, Inc.
Columbus, OH, USA
8839-08 Exterior -Wall Mount
716761
8839-08 Exterior -Wall Mount 716761
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.50 Length 25.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Rust Patina Product Name: Three-Light Hill Gate Outdoor Wall Lantern UPC: 785652883989 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:4`` H:12 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 25.50
Length 25.50
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Textured Rust Patina
Product Name: Three-Light Hill Gate Outdoor Wall Lantern
UPC: 785652883989
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:4`` H:12 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716761
Product Name 8839-08 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details