Capital Lighting, Inc. 60010-71 Exterior -Hanging 716759

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Single-Light Largo Outdoor Pendant UPC: 785652600104 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 36`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Single-Light Largo Outdoor Pendant UPC: 785652600104 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 36`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
60010-71 Exterior -Hanging - 716759 - Capital Lighting, Inc.
Columbus, OH, USA
60010-71 Exterior -Hanging
716759
60010-71 Exterior -Hanging 716759
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Single-Light Largo Outdoor Pendant UPC: 785652600104 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 36`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.25
Length 18.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze
Product Name: Single-Light Largo Outdoor Pendant
UPC: 785652600104
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 36``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716759
Product Name 60010-71 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details