Capital Lighting, Inc. 39061BLE-782 Mid. Chandeliers-Glass Down 716750

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Length 20.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three-Light Sussex Chandelier UPC: 785652390678 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Length 20.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three-Light Sussex Chandelier UPC: 785652390678 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39061BLE-782 Mid. Chandeliers-Glass Down - 716750 - Capital Lighting, Inc.
Columbus, OH, USA
39061BLE-782 Mid. Chandeliers-Glass Down
716750
39061BLE-782 Mid. Chandeliers-Glass Down 716750
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Length 20.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three-Light Sussex Chandelier UPC: 785652390678 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.00
Length 20.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Heirloom Bronze
Product Name: Three-Light Sussex Chandelier
UPC: 785652390678
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:6 5/8`` H:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716750
Product Name 39061BLE-782 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details