Capital Lighting, Inc. 39062BLE-782 Mid. Chandeliers-Glass Down 716748

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Length 20.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Heirloom Bronze Product Name: Five-Light Sussex Chandelier UPC: 785652390623 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Length 20.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Heirloom Bronze Product Name: Five-Light Sussex Chandelier UPC: 785652390623 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39062BLE-782 Mid. Chandeliers-Glass Down - 716748 - Capital Lighting, Inc.
Columbus, OH, USA
39062BLE-782 Mid. Chandeliers-Glass Down
716748
39062BLE-782 Mid. Chandeliers-Glass Down 716748
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Length 20.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Heirloom Bronze Product Name: Five-Light Sussex Chandelier UPC: 785652390623 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Length 20.00
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Heirloom Bronze
Product Name: Five-Light Sussex Chandelier
UPC: 785652390623
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:6 5/8`` H:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716748
Product Name 39062BLE-782 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details