Capital Lighting, Inc. 4860-05 Bathroom Fixtures-Four Lights 716692

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.25 Length 7.25 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Chrome Wall/Bath UPC: 785652486050 Category: Wall - Bath Lighting Glass: Opal Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.25 Length 7.25 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Chrome Wall/Bath UPC: 785652486050 Category: Wall - Bath Lighting Glass: Opal Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4860-05 Bathroom Fixtures-Four Lights - 716692 - Capital Lighting, Inc.
Columbus, OH, USA
4860-05 Bathroom Fixtures-Four Lights
716692
4860-05 Bathroom Fixtures-Four Lights 716692
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.25 Length 7.25 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Chrome Wall/Bath UPC: 785652486050 Category: Wall - Bath Lighting Glass: Opal Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.25
Length 7.25
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four-Light Chrome Wall/Bath
UPC: 785652486050
Category: Wall - Bath Lighting
Glass: Opal
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716692
Product Name 4860-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details