Capital Lighting, Inc. DE8958IB Exterior -Wall Mount 716660

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 10 Product Name: One Light Outdoor Wall UPC: 611728042663 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 10 Product Name: One Light Outdoor Wall UPC: 611728042663 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DE8958IB Exterior -Wall Mount - 716660 - Capital Lighting, Inc.
Columbus, OH, USA
DE8958IB Exterior -Wall Mount
716660
DE8958IB Exterior -Wall Mount 716660
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 10 Product Name: One Light Outdoor Wall UPC: 611728042663 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 10
Product Name: One Light Outdoor Wall
UPC: 611728042663
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716660
Product Name DE8958IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details