Capital Lighting, Inc. QJF15317BM Lamps-Floor Lamps 716656

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Multi Weight: 34 Product Name: One Light Floor Lamp UPC: 611728102794 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Multi Weight: 34 Product Name: One Light Floor Lamp UPC: 611728102794 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QJF15317BM Lamps-Floor Lamps - 716656 - Capital Lighting, Inc.
Columbus, OH, USA
QJF15317BM Lamps-Floor Lamps
716656
QJF15317BM Lamps-Floor Lamps 716656
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Multi Weight: 34 Product Name: One Light Floor Lamp UPC: 611728102794 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 61.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Multi
Weight: 34
Product Name: One Light Floor Lamp
UPC: 611728102794
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716656
Product Name QJF15317BM Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details