Capital Lighting, Inc. QJF15078BTR Lamps-Floor Lamps 716654

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Teco Rossa Weight: 39 Product Name: Two Light Floor Lamp UPC: 611728101742 Category: Floor Lamp Glass: Etched Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Teco Rossa Weight: 39 Product Name: Two Light Floor Lamp UPC: 611728101742 Category: Floor Lamp Glass: Etched Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QJF15078BTR Lamps-Floor Lamps - 716654 - Capital Lighting, Inc.
Columbus, OH, USA
QJF15078BTR Lamps-Floor Lamps
716654
QJF15078BTR Lamps-Floor Lamps 716654
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Teco Rossa Weight: 39 Product Name: Two Light Floor Lamp UPC: 611728101742 Category: Floor Lamp Glass: Etched Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Teco Rossa
Weight: 39
Product Name: Two Light Floor Lamp
UPC: 611728101742
Category: Floor Lamp
Glass: Etched Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716654
Product Name QJF15078BTR Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details