Capital Lighting, Inc. AL183ES Flush Mounts-Bowl Style 716645

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Empire Silver Weight: 6 Product Name: Two Light Flush Mount UPC: 611728041536 Category: Flush Mount Glass: Faux Etched Alabaster Melon Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Empire Silver Weight: 6 Product Name: Two Light Flush Mount UPC: 611728041536 Category: Flush Mount Glass: Faux Etched Alabaster Melon Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AL183ES Flush Mounts-Bowl Style - 716645 - Capital Lighting, Inc.
Columbus, OH, USA
AL183ES Flush Mounts-Bowl Style
716645
AL183ES Flush Mounts-Bowl Style 716645
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Empire Silver Weight: 6 Product Name: Two Light Flush Mount UPC: 611728041536 Category: Flush Mount Glass: Faux Etched Alabaster Melon Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Empire Silver
Weight: 6
Product Name: Two Light Flush Mount
UPC: 611728041536
Category: Flush Mount
Glass: Faux Etched Alabaster Melon
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716645
Product Name AL183ES Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details