Capital Lighting, Inc. NY8316A Exterior -Wall Mount 716611

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728048139 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728048139 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY8316A Exterior -Wall Mount - 716611 - Capital Lighting, Inc.
Columbus, OH, USA
NY8316A Exterior -Wall Mount
716611
NY8316A Exterior -Wall Mount 716611
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728048139 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Weight: 5
Product Name: One Light Outdoor Wall
UPC: 611728048139
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716611
Product Name NY8316A Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details