Capital Lighting, Inc. 49010LE-15 Bathroom Fixtures-Two Lights 716599

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 4.75 Length 4.75 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: White Product Name: White Wall Light UPC: 785652998072 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 4.75 Length 4.75 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: White Product Name: White Wall Light UPC: 785652998072 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
49010LE-15 Bathroom Fixtures-Two Lights - 716599 - Capital Lighting, Inc.
Columbus, OH, USA
49010LE-15 Bathroom Fixtures-Two Lights
716599
49010LE-15 Bathroom Fixtures-Two Lights 716599
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 4.75 Length 4.75 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: White Product Name: White Wall Light UPC: 785652998072 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 4.75
Length 4.75
Extension: 4.5
Bulb
Type: T8
Qty: 2
Wattage: 17
Finish: White
Product Name: White Wall Light
UPC: 785652998072
Category: Fluorescent
Safety Rating: UL/cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716599
Product Name 49010LE-15 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details