Capital Lighting, Inc. 6024-15 Pendants-Glass Down 716582

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.75 Length 14.75 Bulb Qty: 1 Wattage: 150 Finish: White Product Name: Single-Light White Pendant UPC: 785652602450 Category: Pendant Lighting Glass: Opal Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 54`` Wire: 54``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.75 Length 14.75 Bulb Qty: 1 Wattage: 150 Finish: White Product Name: Single-Light White Pendant UPC: 785652602450 Category: Pendant Lighting Glass: Opal Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 54`` Wire: 54``

Suppliers

Company
Product
Description
Supplier Links
6024-15 Pendants-Glass Down - 716582 - Capital Lighting, Inc.
Columbus, OH, USA
6024-15 Pendants-Glass Down
716582
6024-15 Pendants-Glass Down 716582
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.75 Length 14.75 Bulb Qty: 1 Wattage: 150 Finish: White Product Name: Single-Light White Pendant UPC: 785652602450 Category: Pendant Lighting Glass: Opal Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 54`` Wire: 54``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.75
Length 14.75
Bulb
Qty: 1
Wattage: 150
Finish: White
Product Name: Single-Light White Pendant
UPC: 785652602450
Category: Pendant Lighting
Glass: Opal
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1``
Chain: 54``
Wire: 54``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716582
Product Name 6024-15 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details