Capital Lighting, Inc. 4905BLE-05 Bathroom Fixtures-Three Lights 716561

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Length 4.25 Extension: 6.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three-Light Wall/Bath Fixture UPC: 785652490286 Category: Fluorescent Connection: Wall / Bath Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Length 4.25 Extension: 6.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three-Light Wall/Bath Fixture UPC: 785652490286 Category: Fluorescent Connection: Wall / Bath Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4905BLE-05 Bathroom Fixtures-Three Lights - 716561 - Capital Lighting, Inc.
Columbus, OH, USA
4905BLE-05 Bathroom Fixtures-Three Lights
716561
4905BLE-05 Bathroom Fixtures-Three Lights 716561
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Length 4.25 Extension: 6.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three-Light Wall/Bath Fixture UPC: 785652490286 Category: Fluorescent Connection: Wall / Bath Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.25
Length 4.25
Extension: 6.75
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Chrome
Product Name: Three-Light Wall/Bath Fixture
UPC: 785652490286
Category: Fluorescent
Connection: Wall / Bath
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716561
Product Name 4905BLE-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details