Capital Lighting, Inc. 4972BLE-02 Sconces-Pocket 716556

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two-Light Wall Sconce UPC: 785652972003 Category: Fluorescent Glass: Satin White Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two-Light Wall Sconce UPC: 785652972003 Category: Fluorescent Glass: Satin White Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4972BLE-02 Sconces-Pocket - 716556 - Capital Lighting, Inc.
Columbus, OH, USA
4972BLE-02 Sconces-Pocket
716556
4972BLE-02 Sconces-Pocket 716556
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two-Light Wall Sconce UPC: 785652972003 Category: Fluorescent Glass: Satin White Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.50
Length 10.50
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Polished Brass
Product Name: Two-Light Wall Sconce
UPC: 785652972003
Category: Fluorescent
Glass: Satin White
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716556
Product Name 4972BLE-02 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details