Capital Lighting, Inc. 5998BLE-15 Flush Mounts-Bowl Style 716545

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.75 Length 3.75 Extension: 12 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: White Product Name: Close to Ceiling UPC: 785652059988 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.75 Length 3.75 Extension: 12 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: White Product Name: Close to Ceiling UPC: 785652059988 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5998BLE-15 Flush Mounts-Bowl Style - 716545 - Capital Lighting, Inc.
Columbus, OH, USA
5998BLE-15 Flush Mounts-Bowl Style
716545
5998BLE-15 Flush Mounts-Bowl Style 716545
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.75 Length 3.75 Extension: 12 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: White Product Name: Close to Ceiling UPC: 785652059988 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 3.75
Length 3.75
Extension: 12
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: White
Product Name: Close to Ceiling
UPC: 785652059988
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716545
Product Name 5998BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products