Capital Lighting, Inc. 89049PBLE-12 Exterior -Wall Mount 716529

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Length 13.00 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single-Light Yorktown Wall Lantern UPC: 785652904936 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Length 13.00 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single-Light Yorktown Wall Lantern UPC: 785652904936 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89049PBLE-12 Exterior -Wall Mount - 716529 - Capital Lighting, Inc.
Columbus, OH, USA
89049PBLE-12 Exterior -Wall Mount
716529
89049PBLE-12 Exterior -Wall Mount 716529
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Length 13.00 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single-Light Yorktown Wall Lantern UPC: 785652904936 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Length 13.00
Extension: 10
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: Single-Light Yorktown Wall Lantern
UPC: 785652904936
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716529
Product Name 89049PBLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details