Capital Lighting, Inc. 6025-12 Exterior -Hanging 716518

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.75 Length 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Brentwood Outdoor Pendant UPC: 785652602528 Category: Pendant Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/8`` DP:1 3/16`` Chain: 36`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.75 Length 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Brentwood Outdoor Pendant UPC: 785652602528 Category: Pendant Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/8`` DP:1 3/16`` Chain: 36`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6025-12 Exterior -Hanging - 716518 - Capital Lighting, Inc.
Columbus, OH, USA
6025-12 Exterior -Hanging
716518
6025-12 Exterior -Hanging 716518
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.75 Length 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Brentwood Outdoor Pendant UPC: 785652602528 Category: Pendant Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/8`` DP:1 3/16`` Chain: 36`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 18.75
Length 18.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Brentwood Outdoor Pendant
UPC: 785652602528
Category: Pendant Lighting
Glass: Clear
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 3/8`` DP:1 3/16``
Chain: 36``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716518
Product Name 6025-12 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details