Capital Lighting, Inc. 8824-15 Exterior -Wall Mount 716513

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Length 20.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Brentwood Outdoor Wall Lantern UPC: 785652882418 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Length 20.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Brentwood Outdoor Wall Lantern UPC: 785652882418 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8824-15 Exterior -Wall Mount - 716513 - Capital Lighting, Inc.
Columbus, OH, USA
8824-15 Exterior -Wall Mount
716513
8824-15 Exterior -Wall Mount 716513
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Length 20.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Brentwood Outdoor Wall Lantern UPC: 785652882418 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Length 20.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: Single-Light Brentwood Outdoor Wall Lantern
UPC: 785652882418
Category: Outdoor Lighting
Glass: Clear
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716513
Product Name 8824-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details