Capital Lighting, Inc. 8823-12 Exterior -Wall Mount 716511

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.75 Length 27.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Brentwood Outdoor Wall Lantern UPC: 785652882326 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.75 Length 27.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Brentwood Outdoor Wall Lantern UPC: 785652882326 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8823-12 Exterior -Wall Mount - 716511 - Capital Lighting, Inc.
Columbus, OH, USA
8823-12 Exterior -Wall Mount
716511
8823-12 Exterior -Wall Mount 716511
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.75 Length 27.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Brentwood Outdoor Wall Lantern UPC: 785652882326 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 27.75
Length 27.75
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Brentwood Outdoor Wall Lantern
UPC: 785652882326
Category: Outdoor Lighting
Glass: Clear
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716511
Product Name 8823-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details