Capital Lighting, Inc. 8823-15 Exterior -Wall Mount 716503

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.75 Length 27.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Brentwood Outdoor Wall Lantern UPC: 785652882319 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.75 Length 27.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Brentwood Outdoor Wall Lantern UPC: 785652882319 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8823-15 Exterior -Wall Mount - 716503 - Capital Lighting, Inc.
Columbus, OH, USA
8823-15 Exterior -Wall Mount
716503
8823-15 Exterior -Wall Mount 716503
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.75 Length 27.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Brentwood Outdoor Wall Lantern UPC: 785652882319 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 27.75
Length 27.75
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: Single-Light Brentwood Outdoor Wall Lantern
UPC: 785652882319
Category: Outdoor Lighting
Glass: Clear
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716503
Product Name 8823-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details