PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 14.00
Length 14.00
Bulb
Finish: Bronze
Product Name: 52`` Long Beach
UPC: 785652154003
Category: Ceiling Fans
Safety Rating: UL/cUL
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 716497 |
| Product Name | 1540-10 Fans-Wet Location |