Capital Lighting, Inc. 8840-12 Exterior -Wall Mount 716479

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.75 Length 19.75 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two-Light Hill Gate Outdoor Wall Lantern UPC: 785652884023 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:9`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.75 Length 19.75 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two-Light Hill Gate Outdoor Wall Lantern UPC: 785652884023 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:9`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8840-12 Exterior -Wall Mount - 716479 - Capital Lighting, Inc.
Columbus, OH, USA
8840-12 Exterior -Wall Mount
716479
8840-12 Exterior -Wall Mount 716479
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.75 Length 19.75 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two-Light Hill Gate Outdoor Wall Lantern UPC: 785652884023 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:9`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 19.75
Length 19.75
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Black
Product Name: Two-Light Hill Gate Outdoor Wall Lantern
UPC: 785652884023
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:1`` H:9``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716479
Product Name 8840-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details