PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 19.75
Length 19.75
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two-Light Hill Gate Outdoor Wall Lantern
UPC: 785652883828
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:1`` H:9``
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 716476 |
| Product Name | 8838-12 Exterior -Wall Mount |
| Application | Residential; Outdoor |