Capital Lighting, Inc. 8838-08 Exterior -Wall Mount 716473

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.75 Length 19.75 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Textured Rust Patina Product Name: Two-Light Hill Gate Outdoor Wall Lantern UPC: 785652883880 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:9`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.75 Length 19.75 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Textured Rust Patina Product Name: Two-Light Hill Gate Outdoor Wall Lantern UPC: 785652883880 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:9`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8838-08 Exterior -Wall Mount - 716473 - Capital Lighting, Inc.
Columbus, OH, USA
8838-08 Exterior -Wall Mount
716473
8838-08 Exterior -Wall Mount 716473
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.75 Length 19.75 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Textured Rust Patina Product Name: Two-Light Hill Gate Outdoor Wall Lantern UPC: 785652883880 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:9`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 19.75
Length 19.75
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Textured Rust Patina
Product Name: Two-Light Hill Gate Outdoor Wall Lantern
UPC: 785652883880
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:1`` H:9``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716473
Product Name 8838-08 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details