Capital Lighting, Inc. 8513-71 Exterior -Wall Mount 716471

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Length 16.50 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Single-Light Prarie Outdoor Wall Lantern UPC: 785652851315 Category: Outdoor Lighting Glass: Champagne Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Length 16.50 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Single-Light Prarie Outdoor Wall Lantern UPC: 785652851315 Category: Outdoor Lighting Glass: Champagne Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8513-71 Exterior -Wall Mount - 716471 - Capital Lighting, Inc.
Columbus, OH, USA
8513-71 Exterior -Wall Mount
716471
8513-71 Exterior -Wall Mount 716471
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Length 16.50 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Single-Light Prarie Outdoor Wall Lantern UPC: 785652851315 Category: Outdoor Lighting Glass: Champagne Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.50
Length 16.50
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze
Product Name: Single-Light Prarie Outdoor Wall Lantern
UPC: 785652851315
Category: Outdoor Lighting
Glass: Champagne
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716471
Product Name 8513-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details