Capital Lighting, Inc. 8835-08 Exterior -Wall Mount 716455

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Length 13.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: Single-Light Hill Gate Outdoor Wall Lantern UPC: 785652883583 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:9`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Length 13.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: Single-Light Hill Gate Outdoor Wall Lantern UPC: 785652883583 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:9`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8835-08 Exterior -Wall Mount - 716455 - Capital Lighting, Inc.
Columbus, OH, USA
8835-08 Exterior -Wall Mount
716455
8835-08 Exterior -Wall Mount 716455
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Length 13.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: Single-Light Hill Gate Outdoor Wall Lantern UPC: 785652883583 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:9`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.50
Length 13.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Rust Patina
Product Name: Single-Light Hill Gate Outdoor Wall Lantern
UPC: 785652883583
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:1`` H:9``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716455
Product Name 8835-08 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details