Capital Lighting, Inc. 8835-12 Exterior -Wall Mount 716452

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Length 13.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Hill Gate Outdoor Wall Lantern UPC: 785652883521 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:9`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Length 13.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Hill Gate Outdoor Wall Lantern UPC: 785652883521 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:9`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8835-12 Exterior -Wall Mount - 716452 - Capital Lighting, Inc.
Columbus, OH, USA
8835-12 Exterior -Wall Mount
716452
8835-12 Exterior -Wall Mount 716452
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Length 13.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Hill Gate Outdoor Wall Lantern UPC: 785652883521 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1`` H:9`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.50
Length 13.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Hill Gate Outdoor Wall Lantern
UPC: 785652883521
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:1`` H:9``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716452
Product Name 8835-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details