Capital Lighting, Inc. 5233-02 Foyer/Hall Lanterns-Glass w/Frame 716443

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.38 Length 29.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Product Name: Six-Light Hall Foyer UPC: 785652523328 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:31/32`` Chain: 88`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.38 Length 29.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Product Name: Six-Light Hall Foyer UPC: 785652523328 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:31/32`` Chain: 88`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
5233-02 Foyer/Hall Lanterns-Glass w/Frame - 716443 - Capital Lighting, Inc.
Columbus, OH, USA
5233-02 Foyer/Hall Lanterns-Glass w/Frame
716443
5233-02 Foyer/Hall Lanterns-Glass w/Frame 716443
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.38 Length 29.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Product Name: Six-Light Hall Foyer UPC: 785652523328 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:31/32`` Chain: 88`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 29.38
Length 29.38
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Brass
Product Name: Six-Light Hall Foyer
UPC: 785652523328
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/16`` DP:31/32``
Chain: 88``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716443
Product Name 5233-02 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details