Capital Lighting, Inc. 39061BLE-962 Mid. Chandeliers-Glass Up 716442

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Length 20.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Sussex Chandelier UPC: 785652390616 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` DP:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Length 20.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Sussex Chandelier UPC: 785652390616 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` DP:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39061BLE-962 Mid. Chandeliers-Glass Up - 716442 - Capital Lighting, Inc.
Columbus, OH, USA
39061BLE-962 Mid. Chandeliers-Glass Up
716442
39061BLE-962 Mid. Chandeliers-Glass Up 716442
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Length 20.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Sussex Chandelier UPC: 785652390616 Category: Pendant Lighting Glass: Satin White Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` DP:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.00
Length 20.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three-Light Sussex Chandelier
UPC: 785652390616
Category: Pendant Lighting
Glass: Satin White
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:6 5/8`` DP:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716442
Product Name 39061BLE-962 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details