Capital Lighting, Inc. 8216-12 Exterior -Post/Pier Head 716436

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: Single-Light Bancroft Outdoor Post Fixture UPC: 785652821622 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: Single-Light Bancroft Outdoor Post Fixture UPC: 785652821622 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8216-12 Exterior -Post/Pier Head - 716436 - Capital Lighting, Inc.
Columbus, OH, USA
8216-12 Exterior -Post/Pier Head
716436
8216-12 Exterior -Post/Pier Head 716436
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: Single-Light Bancroft Outdoor Post Fixture UPC: 785652821622 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.25
Length 24.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Product Name: Single-Light Bancroft Outdoor Post Fixture
UPC: 785652821622
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716436
Product Name 8216-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details