PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 13.25
Length 13.25
Bulb
Finish: White
Product Name: 42`` Bayou Ceiling Fan
UPC: 785652152559
Category: Ceiling Fans
Safety Rating: UL/cUL
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 716421 |
| Product Name | 1525-15 Fans-Wet Location |