Capital Lighting, Inc. TFT13993EBC Lamps-Table Lamps 716396

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnt Cinnamon Weight: 36 Product Name: Two Light Table Lamp UPC: 611728103197 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnt Cinnamon Weight: 36 Product Name: Two Light Table Lamp UPC: 611728103197 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFT13993EBC Lamps-Table Lamps - 716396 - Capital Lighting, Inc.
Columbus, OH, USA
TFT13993EBC Lamps-Table Lamps
716396
TFT13993EBC Lamps-Table Lamps 716396
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnt Cinnamon Weight: 36 Product Name: Two Light Table Lamp UPC: 611728103197 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Burnt Cinnamon
Weight: 36
Product Name: Two Light Table Lamp
UPC: 611728103197
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716396
Product Name TFT13993EBC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details