Capital Lighting, Inc. 1-4322-24-17 Large Chandeliers-Candle 716326

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Forged Black Product Name: 24 Light Chandelier UPC: 822920111280 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Forged Black Product Name: 24 Light Chandelier UPC: 822920111280 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-4322-24-17 Large Chandeliers-Candle - 716326 - Capital Lighting, Inc.
Columbus, OH, USA
1-4322-24-17 Large Chandeliers-Candle
716326
1-4322-24-17 Large Chandeliers-Candle 716326
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Forged Black Product Name: 24 Light Chandelier UPC: 822920111280 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 60.00
Bulb
Type: Candelabra
Qty: 24
Wattage: 60
Finish: Forged Black
Product Name: 24 Light Chandelier
UPC: 822920111280
Category: Chandelier
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716326
Product Name 1-4322-24-17 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details