Capital Lighting, Inc. P346-617 Lamps-Floor Lamps 716059

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.25 Bulb Type: Medium Qty: 2 Wattage: 35 Finish: Bronze Weight: 32.34 Product Name: Three Light Floor Lamp Category: Floor Lamp Glass: Ivory Fabric
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.25 Bulb Type: Medium Qty: 2 Wattage: 35 Finish: Bronze Weight: 32.34 Product Name: Three Light Floor Lamp Category: Floor Lamp Glass: Ivory Fabric

Suppliers

Company
Product
Description
Supplier Links
P346-617 Lamps-Floor Lamps - 716059 - Capital Lighting, Inc.
Columbus, OH, USA
P346-617 Lamps-Floor Lamps
716059
P346-617 Lamps-Floor Lamps 716059
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.25 Bulb Type: Medium Qty: 2 Wattage: 35 Finish: Bronze Weight: 32.34 Product Name: Three Light Floor Lamp Category: Floor Lamp Glass: Ivory Fabric

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 61.25
Bulb
Type: Medium
Qty: 2
Wattage: 35
Finish: Bronze
Weight: 32.34
Product Name: Three Light Floor Lamp
Category: Floor Lamp
Glass: Ivory Fabric

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716059
Product Name P346-617 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details