Capital Lighting, Inc. P4400-467 Lamps-Swing Arm-Wall 716056

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 26.00 Extension: 21.5 Bulb Type: MR16 Qty: 2 Wattage: 50 Finish: Bronze Weight: 5.94 Product Name: Two Light Wall Lamp Category: Wall Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 26.00 Extension: 21.5 Bulb Type: MR16 Qty: 2 Wattage: 50 Finish: Bronze Weight: 5.94 Product Name: Two Light Wall Lamp Category: Wall Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P4400-467 Lamps-Swing Arm-Wall - 716056 - Capital Lighting, Inc.
Columbus, OH, USA
P4400-467 Lamps-Swing Arm-Wall
716056
P4400-467 Lamps-Swing Arm-Wall 716056
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 26.00 Extension: 21.5 Bulb Type: MR16 Qty: 2 Wattage: 50 Finish: Bronze Weight: 5.94 Product Name: Two Light Wall Lamp Category: Wall Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 26.00
Extension: 21.5
Bulb
Type: MR16
Qty: 2
Wattage: 50
Finish: Bronze
Weight: 5.94
Product Name: Two Light Wall Lamp
Category: Wall Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716056
Product Name P4400-467 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details