Capital Lighting, Inc. 1861AP Large Chandeliers-Glass Shade 715968

Description
PRODUCT DETAILS / SPECS Width/Dia: 59.00 Height: 48.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Antique Pewter Weight: 88 Product Name: 20 Light Chandelier UPC: 783927184489 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 59.00 Height: 48.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Antique Pewter Weight: 88 Product Name: 20 Light Chandelier UPC: 783927184489 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1861AP Large Chandeliers-Glass Shade - 715968 - Capital Lighting, Inc.
Columbus, OH, USA
1861AP Large Chandeliers-Glass Shade
715968
1861AP Large Chandeliers-Glass Shade 715968
PRODUCT DETAILS / SPECS Width/Dia: 59.00 Height: 48.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Antique Pewter Weight: 88 Product Name: 20 Light Chandelier UPC: 783927184489 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 59.00
Height: 48.00
Bulb
Type: Medium
Qty: 20
Wattage: 60
Finish: Antique Pewter
Weight: 88
Product Name: 20 Light Chandelier
UPC: 783927184489
Category: Chandeliers
Glass: Satin-etched cased opal
Shipped Via: Truck
Safety Rating: cUL
Chain: 72``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715968
Product Name 1861AP Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details