Capital Lighting, Inc. 1676OZ Mid. Chandeliers-Glass Up 715935

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 11.7 Product Name: Five Light Chandelier UPC: 783927180610 Category: Chandeliers Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 11.7 Product Name: Five Light Chandelier UPC: 783927180610 Category: Chandeliers Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
1676OZ Mid. Chandeliers-Glass Up - 715935 - Capital Lighting, Inc.
Columbus, OH, USA
1676OZ Mid. Chandeliers-Glass Up
715935
1676OZ Mid. Chandeliers-Glass Up 715935
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 11.7 Product Name: Five Light Chandelier UPC: 783927180610 Category: Chandeliers Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 17.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Olde Bronze
Weight: 11.7
Product Name: Five Light Chandelier
UPC: 783927180610
Category: Chandeliers
Glass: Sunset Marble
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715935
Product Name 1676OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details