Capital Lighting, Inc. 1861OZ Large Chandeliers-Glass Shade 715932

Description
PRODUCT DETAILS / SPECS Width/Dia: 59.00 Height: 48.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Olde Bronze Weight: 88 Product Name: 20 Light Chandelier UPC: 783927184496 Category: Chandeliers Glass: Sunset marble Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 59.00 Height: 48.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Olde Bronze Weight: 88 Product Name: 20 Light Chandelier UPC: 783927184496 Category: Chandeliers Glass: Sunset marble Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1861OZ Large Chandeliers-Glass Shade - 715932 - Capital Lighting, Inc.
Columbus, OH, USA
1861OZ Large Chandeliers-Glass Shade
715932
1861OZ Large Chandeliers-Glass Shade 715932
PRODUCT DETAILS / SPECS Width/Dia: 59.00 Height: 48.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Olde Bronze Weight: 88 Product Name: 20 Light Chandelier UPC: 783927184496 Category: Chandeliers Glass: Sunset marble Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 59.00
Height: 48.00
Bulb
Type: Medium
Qty: 20
Wattage: 60
Finish: Olde Bronze
Weight: 88
Product Name: 20 Light Chandelier
UPC: 783927184496
Category: Chandeliers
Glass: Sunset marble
Shipped Via: Truck
Safety Rating: cUL
Chain: 72``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715932
Product Name 1861OZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details