Capital Lighting, Inc. 1858CZ Large Chandeliers-Glass Shade 715921

Description
PRODUCT DETAILS / SPECS Width/Dia: 59.00 Height: 64.25 Bulb Type: Medium Qty: 27 Wattage: 100 Finish: Carre Bronze Weight: 152 Product Name: 27 Light Chandelier UPC: 783927177139 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 108``
Description
PRODUCT DETAILS / SPECS Width/Dia: 59.00 Height: 64.25 Bulb Type: Medium Qty: 27 Wattage: 100 Finish: Carre Bronze Weight: 152 Product Name: 27 Light Chandelier UPC: 783927177139 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 108``

Suppliers

Company
Product
Description
Supplier Links
1858CZ Large Chandeliers-Glass Shade - 715921 - Capital Lighting, Inc.
Columbus, OH, USA
1858CZ Large Chandeliers-Glass Shade
715921
1858CZ Large Chandeliers-Glass Shade 715921
PRODUCT DETAILS / SPECS Width/Dia: 59.00 Height: 64.25 Bulb Type: Medium Qty: 27 Wattage: 100 Finish: Carre Bronze Weight: 152 Product Name: 27 Light Chandelier UPC: 783927177139 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 108``

PRODUCT DETAILS / SPECS
Width/Dia: 59.00
Height: 64.25
Bulb
Type: Medium
Qty: 27
Wattage: 100
Finish: Carre Bronze
Weight: 152
Product Name: 27 Light Chandelier
UPC: 783927177139
Category: Chandeliers
Shipped Via: Truck
Safety Rating: cUL
Chain: 108``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715921
Product Name 1858CZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details