Capital Lighting, Inc. 3358OZ Pendants-Bowl Style 715783

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 16 Product Name: Three Light Inverted Pendant UPC: 783927182096 Category: Inverted Pendant Glass: Warm linen colored Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 16 Product Name: Three Light Inverted Pendant UPC: 783927182096 Category: Inverted Pendant Glass: Warm linen colored Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3358OZ Pendants-Bowl Style - 715783 - Capital Lighting, Inc.
Columbus, OH, USA
3358OZ Pendants-Bowl Style
715783
3358OZ Pendants-Bowl Style 715783
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 16 Product Name: Three Light Inverted Pendant UPC: 783927182096 Category: Inverted Pendant Glass: Warm linen colored Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 16
Product Name: Three Light Inverted Pendant
UPC: 783927182096
Category: Inverted Pendant
Glass: Warm linen colored
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715783
Product Name 3358OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details