Capital Lighting, Inc. 2387NI Large Chandeliers-Glass Shade 715768

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 52.00 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Brushed Nickel Weight: 34.45 Product Name: 21 Light Chandelier UPC: 783927189248 Category: Chandeliers Glass: Satin-etched with clear band Shipped Via: Truck Safety Rating: UL Chain: 72`` Wire: 93``
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 52.00 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Brushed Nickel Weight: 34.45 Product Name: 21 Light Chandelier UPC: 783927189248 Category: Chandeliers Glass: Satin-etched with clear band Shipped Via: Truck Safety Rating: UL Chain: 72`` Wire: 93``

Suppliers

Company
Product
Description
Supplier Links
2387NI Large Chandeliers-Glass Shade - 715768 - Capital Lighting, Inc.
Columbus, OH, USA
2387NI Large Chandeliers-Glass Shade
715768
2387NI Large Chandeliers-Glass Shade 715768
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 52.00 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Brushed Nickel Weight: 34.45 Product Name: 21 Light Chandelier UPC: 783927189248 Category: Chandeliers Glass: Satin-etched with clear band Shipped Via: Truck Safety Rating: UL Chain: 72`` Wire: 93``

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 52.00
Bulb
Type: Medium
Qty: 21
Wattage: 60
Finish: Brushed Nickel
Weight: 34.45
Product Name: 21 Light Chandelier
UPC: 783927189248
Category: Chandeliers
Glass: Satin-etched with clear band
Shipped Via: Truck
Safety Rating: UL
Chain: 72``
Wire: 93``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715768
Product Name 2387NI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details