Capital Lighting, Inc. 2018TZ Mid. Chandeliers-Glass Up 715767

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 11.65 Product Name: Five Light Chandelier UPC: 783927186230 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 90``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 11.65 Product Name: Five Light Chandelier UPC: 783927186230 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 90``

Suppliers

Company
Product
Description
Supplier Links
2018TZ Mid. Chandeliers-Glass Up - 715767 - Capital Lighting, Inc.
Columbus, OH, USA
2018TZ Mid. Chandeliers-Glass Up
715767
2018TZ Mid. Chandeliers-Glass Up 715767
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 11.65 Product Name: Five Light Chandelier UPC: 783927186230 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 90``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Tannery Bronze
Weight: 11.65
Product Name: Five Light Chandelier
UPC: 783927186230
Category: Chandeliers
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 90``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715767
Product Name 2018TZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details