Capital Lighting, Inc. 8085NI Flush Mounts-Bowl Style 715627

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11.25 Product Name: Three Light Flush Mount UPC: 783927182195 Category: Flush Mount Incandescent Glass: satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11.25 Product Name: Three Light Flush Mount UPC: 783927182195 Category: Flush Mount Incandescent Glass: satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8085NI Flush Mounts-Bowl Style - 715627 - Capital Lighting, Inc.
Columbus, OH, USA
8085NI Flush Mounts-Bowl Style
715627
8085NI Flush Mounts-Bowl Style 715627
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11.25 Product Name: Three Light Flush Mount UPC: 783927182195 Category: Flush Mount Incandescent Glass: satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 11.25
Product Name: Three Light Flush Mount
UPC: 783927182195
Category: Flush Mount Incandescent
Glass: satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715627
Product Name 8085NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details